FUSE CRTRDGE 45A 450VDC CYLINDR Product overview: 45FE from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 45A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-45FE can be used for catalog matching and distributor lookup.
45A AC 450V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 45A 450VDC CYLINDR
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1568951 | 155-45FE | 2041-45FE-ND | 45FE |
| Product Name | Tag Fuses | 45A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | IEC | RoHS | RoHS | |
| Mounting | Bolt Mount | Bolt Mount | ||
| Rated Current | 45 amps | 45 amps | 45 amps |