Eaton Corporation Fuseholders - 3591 3591

Description
Manufacturer: Eaton Win Source Part Number: 763385-3591 Series: * Family Name: 359-1 Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Eaton Win Source Part Number: 763385-3591 Series: * Family Name: 359-1 Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 3591 - 763385-3591 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 3591
763385-3591
Fuseholders - 3591 763385-3591
Manufacturer: Eaton Win Source Part Number: 763385-3591 Series: * Family Name: 359-1 Categories: Circuit Protection Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Eaton
Win Source Part Number: 763385-3591
Series: *
Family Name: 359-1
Categories: Circuit Protection
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 763385-3591
Product Name Fuseholders - 3591
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4705310 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details