Cooper Bussmann, Inc. Fuse, Fast Acting, Smd, 3A; Fuse Current Eaton Bussmann 3216FF3-R

Description
FUSE, FAST ACTING, SMD, 3A; Fuse Current:3A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, SMD, 3A; Fuse Current:3A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, Smd, 3A; Fuse Current Eaton Bussmann - 93K3686 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, Smd, 3A; Fuse Current Eaton Bussmann
93K3686
Fuse, Fast Acting, Smd, 3A; Fuse Current Eaton Bussmann 93K3686
FUSE, FAST ACTING, SMD, 3A; Fuse Current:3A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, SMD, 3A; Fuse Current:3A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93K3686
Product Name Fuse, Fast Acting, Smd, 3A; Fuse Current Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details