Cooper Bussmann, Inc. Fuse, Fast Acting, Smd, 1A; Fuse Current Eaton Bussmann 3216FF1-R

Description
FUSE, FAST ACTING, SMD, 1A; Fuse Current:1A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, SMD, 1A; Fuse Current:1A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, Smd, 1A; Fuse Current Eaton Bussmann - 93K3682 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, Smd, 1A; Fuse Current Eaton Bussmann
93K3682
Fuse, Fast Acting, Smd, 1A; Fuse Current Eaton Bussmann 93K3682
FUSE, FAST ACTING, SMD, 1A; Fuse Current:1A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, FAST ACTING, SMD, 1A; Fuse Current:1A; Product Range:Chip Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93K3682
Product Name Fuse, Fast Acting, Smd, 1A; Fuse Current Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers