Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi WP9-13-3C

Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
45Y4634
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi 45Y4634
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:90mm; External Depth - Metric:130mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4634
Product Name Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details