Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 260011E

Description
Midsize AC rated Rocker
Request a Quote Datasheet
Description
Midsize AC rated Rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
260011E
Rocker & Toggle Switches 260011E
Midsize AC rated Rocker

Midsize AC rated Rocker

Buy Now
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF - 70155701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF
70155701
Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF 70155701
16 A , DPST Switch Function, Miniature and Midsize Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required. The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

16 A , DPST Switch Function, Miniature and Midsize Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
The 1600 and 2600 series of mid-size snap-in rocker switches have worldwide approvals featuring a combination of UL, CSA, VDE, UTE, BEAB, FI, DEMKO, NEMKO, SEMKO and KEMA approvals at up to 16 amperes, 250 volts AC. Base and bezel Color: black.

Supplier's Site
Switch, Rocker, Dpst, 16A, 250V, Black; Illumination Eaton - 23F032 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 250V, Black; Illumination Eaton
23F032
Switch, Rocker, Dpst, 16A, 250V, Black; Illumination Eaton 23F032
SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-None-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 260011E 70155701 23F032
Product Name Rocker & Toggle Switches Switch, Snap-In AC Rocker, MIDSize, 16A@125VAC/250VAC; DPST, ON-NONE-OFF Switch, Rocker, Dpst, 16A, 250V, Black; Illumination Eaton
Momentary Contact Switch Function On-None-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed RoHS
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Rocker Switch, Dpdt, 10A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity - 69AH4460 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Standards / Compliances RoHS
View Details
Rocker Switches - 180375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details