Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 250011E

Description
Midsize AC rated Rocker
Request a Quote
Description
Midsize AC rated Rocker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
250011E
Rocker & Toggle Switches 250011E
Midsize AC rated Rocker

Midsize AC rated Rocker

Buy Now
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST, ON-NONE-OFF - 70155754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST, ON-NONE-OFF
70155754
Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST, ON-NONE-OFF 70155754
125 to 250 VAC Voltage Rating, 2500 Series Miniature and Midsize Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for upfront applications where both appearance and reliability are required.

125 to 250 VAC Voltage Rating, 2500 Series Miniature and Midsize Rocker Switches
These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic instrumentation, data processing, communications, medical and office equipment. Options available are legend stamping, solder lugs, independent lamp circuits, special and matched colors, high inrush capabilities. Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for up-front applications where both appearance and reliability are required.
Aesthetically pleasing yet ruggedly functional with traditional Eaton quality, these switches are ideal for upfront applications where both appearance and reliability are required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 250011E 70155754
Product Name Rocker & Toggle Switches Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@250V; DPST, ON-NONE-OFF
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Rocker Switches - 1571092-3 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Quick Connect Terminal
View Details
A8L Miniature Rocker Switch - A8L-11-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details