TE Connectivity Rocker Switches 1571986-7

Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571986-7 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571986-7
Rocker Switches 1571986-7
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Printed Circuit Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On

Contact Features


  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Printed Circuit
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker & Toggle Switches - 1571986-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571986-7
Rocker & Toggle Switches 1571986-7
SGL POLE,ROCKER

SGL POLE,ROCKER

Buy Now
Rocker Switches - 1571986-7-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1571986-7-ND
Rocker Switches 1571986-7-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
1571986-7
Switches - Rocker Switches 1571986-7
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1571986-7 1571986-7 1571986-7-ND 1571986-7
Product Name Rocker Switches Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Printed Circuit Straight PC Pins PC Pin
Standards / Compliances RoHS
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Rocker Switches - 1-1437596-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 1634201-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
6 suppliers