Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
EATON CORPORATION
2430-2 -- FUSE HOLDER
Eaton Corporation
Fuse Holder
2430-2
Description
BUSS FUSEBLOCK. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BUSS FUSEBLOCK. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fuse Holder
176169915
Fuse Holder
176169915
BUSS FUSEBLOCK. FREE 2 YEAR RADWELL WARRANTY
BUSS FUSEBLOCK. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fuse Holders
Product Number
176169915
Product Name
Fuse Holder
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Press-In PC Fuse Clip
3519
Specs
Standard Fuse Size Accomodated
Other; (5mm)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
3
suppliers
Interpower
"Touchproof" Fuse Holder,High Profile/Rear Hex Nut
80910070
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
SCHURTER Inc
Fuseholder Open Design, 5 x 20 mm, THT, SMT, THR, IEC 60335-1
OGN Fuseholder - Robust PCB Mount Fuseholder for 5x20 mm Fuses
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 to 16 amps
Rated Operating Voltage
500 volts
View Details
TE Connectivity
Fuseholders
2066046-3
Specs
Rated Operating Voltage
12 volts
View Details