Eaton Corporation Circuit Protection - Electrical, Specialty Fuses 170M5953

Description
Win Source Part Number: 1074159-170M5953 Category: Circuit Protection>Electrica l, Specialty Fuses Package: Bulk Fuse Type: Square Voltage Rating - AC: 1 kV Melting I2t: 13500 Standard Package: 4 Mounting Type: Holder Package / Case: Rectangular, Blade Dimension: 2.882" L x 2.323" W x 3.032" H (73.20mm x 59.00mm x 77.00mm) Alternative Parts (Cross-Reference): FWP-400A; FWP-350A; 170M2621; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 315A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1074159-170M5953 Category: Circuit Protection>Electrica l, Specialty Fuses Package: Bulk Fuse Type: Square Voltage Rating - AC: 1 kV Melting I2t: 13500 Standard Package: 4 Mounting Type: Holder Package / Case: Rectangular, Blade Dimension: 2.882" L x 2.323" W x 3.032" H (73.20mm x 59.00mm x 77.00mm) Alternative Parts (Cross-Reference): FWP-400A; FWP-350A; 170M2621; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 315A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1074159-170M5953 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1074159-170M5953
Circuit Protection - Electrical, Specialty Fuses 1074159-170M5953
Win Source Part Number: 1074159-170M5953 Category: Circuit Protection>Electrica l, Specialty Fuses Package: Bulk Fuse Type: Square Voltage Rating - AC: 1 kV Melting I2t: 13500 Standard Package: 4 Mounting Type: Holder Package / Case: Rectangular, Blade Dimension: 2.882" L x 2.323" W x 3.032" H (73.20mm x 59.00mm x 77.00mm) Alternative Parts (Cross-Reference): FWP-400A; FWP-350A; 170M2621; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 315A HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Approval Agency: CE, UL

Win Source Part Number: 1074159-170M5953
Category: Circuit Protection>Electrical, Specialty Fuses
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 1 kV
Melting I2t: 13500
Standard Package: 4
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 2.882" L x 2.323" W x 3.032" H (73.20mm x 59.00mm x 77.00mm)
Alternative Parts (Cross-Reference): FWP-400A; FWP-350A; 170M2621;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 315A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, UL

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 170M5953 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
170M5953
Circuit Protection - Electrical, Specialty Fuses 170M5953
FUSE SQUARE 315A 1KVAC RECT

FUSE SQUARE 315A 1KVAC RECT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1074159-170M5953 170M5953
Product Name Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-0031.8310TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details