Fuse Square Body 10A 690V Stud Mount Screw 54 X 21mm CSA/UL Product overview: 170M1308 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-170M1308 can be used for catalog matching and distributor lookup.
10A 700V AC DC Fuse Square Bolt Mount
FUSE SQUARE 10A 700VAC RECT
10A 690V IEC gR 000U/80 SQUARE BODY FUSE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-170M1308 | 170M1308-ND | 170M1308 | 170M1308 |
| Product Name | 10A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | BUSS Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | |||
| Approvals / Standards | RoHS; CSA |