Electric Fuse, 160A, 690VAC, 350VDC, 200000A (IR), Inline/holder, Product overview: 160FEE from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-160FEE can be used for catalog matching and distributor lookup.
160A AC 450V DC Fuse Cartridge Bolt Mount
Eaton 160FEE British Standard Fuse
FUSE, 160A, 690V, TYPE T; Product Range:FEE Series; Fuse Current:160A; Blow Characteristic:Fast Acting; Fuse Size Metric:37mm x 46mm; Fuse Size Imperial:1.45" x 1.81"; Voltage Rating VDC:500VDC; Voltage Rating VAC:690VAC RoHS Compliant: NA
FUSE CARTRIDGE 160A 450VDC RECT
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-160FEE | 160FEE-ND | 1569049 | 160FEE | 08R6023 | 160FEE |
| Product Name | 160A 200000A Circuit Protection Fuse | Electrical, Specialty Fuses | Tag Fuses | BUSS Fuses | Fuse, 160A, 690V, Type T; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | IEC | |||
| Rated Voltage | 450 volts | 690 volts | 450 volts | |||
| Rated Current | 160 amps | 160 amps | 160 amps | 160 amps | ||
| Fuse Type | Blade |