The 15.5OEFMA25 is a medium voltage fuse link rated for 15.5 kV and 25 A, with a breaking capacity of 40 kA. It complies with IEC 60282-1, BS 2692-1, and ESI standard 12-8. The fuse has a cold resistance of 55.3 mΩ and a pre-arcing I²t of 1.1 × 10⁴ A²·s. It features a 254 mm length, 63.5 mm diameter, and weighs 1.9 kg. The design includes silver elements for low power loss and is 100% X-ray inspected. It is suitable for primary side transformer protection and oil-filled fuse switch combination units, but not for use inside oil-filled transformer tanks under high temperatures.
FUSE CARTRIDGE 25A 15.5KVAC Product overview: 15.5OEFMA25 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-15.5OEFMA25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-15.5OEFMA25 |
| Product Name | 25A Circuit Protection Fuse |
| Mounting | Requires Holder |