RS Components, Ltd. 1363164

Description
Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. Protection class IP67 Series = SR Reset Button = Yes Pole Configuration = SP Normal State Configuration = 2NC/2NO Maximum Rope Span = 75m Maximum Current = 10 (Thermal) A Maximum AC Voltage = 250V Housing Material = PA 6 GV Number of Cable Entries = 3 Size of Cable Entries = M20 x 1.5
Request a Quote
Description
Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. Protection class IP67 Series = SR Reset Button = Yes Pole Configuration = SP Normal State Configuration = 2NC/2NO Maximum Rope Span = 75m Maximum Current = 10 (Thermal) A Maximum AC Voltage = 250V Housing Material = PA 6 GV Number of Cable Entries = 3 Size of Cable Entries = M20 x 1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1363164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. Protection class IP67 Series = SR Reset Button = Yes Pole Configuration = SP Normal State Configuration = 2NC/2NO Maximum Rope Span = 75m Maximum Current = 10 (Thermal) A Maximum AC Voltage = 250V Housing Material = PA 6 GV Number of Cable Entries = 3 Size of Cable Entries = M20 x 1.5

Maximum system length: 75 m. Switch function: 2 NC + 2 NO (standard). Built-in reset button. Cable pull eyelet, low cost. Visualisation of correct cable tension. Meets EN418 and IEC947-5-5. Protection class IP67
Series = SR
Reset Button = Yes
Pole Configuration = SP
Normal State Configuration = 2NC/2NO
Maximum Rope Span = 75m
Maximum Current = 10 (Thermal) A
Maximum AC Voltage = 250V
Housing Material = PA 6 GV
Number of Cable Entries = 3
Size of Cable Entries = M20 x 1.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1363164
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 4438061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details