RS Components, Ltd. 4271155

Description
Maximum rope span 30m. Switch lock-out on rope pulled and slack. Industry standard fixing centres to DIN/EN 50041. Can be installed along or around awkward machinery such as conveyers to provide a constant access emergency stop facility. Rope status indicator on switch lid. Tension Force 188 N Lock-out, 103 N Running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm . Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case, sealed to IP66 . Stainless steel eye nut, Glass filled nylon indicator. Designed to conform to EN418, EN292, EN60947-5-1, ISO 13850, BS 5304. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 30m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Die Cast Zinc Alloy
Request a Quote
Description
Maximum rope span 30m. Switch lock-out on rope pulled and slack. Industry standard fixing centres to DIN/EN 50041. Can be installed along or around awkward machinery such as conveyers to provide a constant access emergency stop facility. Rope status indicator on switch lid. Tension Force 188 N Lock-out, 103 N Running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm . Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case, sealed to IP66 . Stainless steel eye nut, Glass filled nylon indicator. Designed to conform to EN418, EN292, EN60947-5-1, ISO 13850, BS 5304. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 30m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Die Cast Zinc Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4271155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Maximum rope span 30m. Switch lock-out on rope pulled and slack. Industry standard fixing centres to DIN/EN 50041. Can be installed along or around awkward machinery such as conveyers to provide a constant access emergency stop facility. Rope status indicator on switch lid. Tension Force 188 N Lock-out, 103 N Running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm . Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case, sealed to IP66 . Stainless steel eye nut, Glass filled nylon indicator. Designed to conform to EN418, EN292, EN60947-5-1, ISO 13850, BS 5304. CE marked in compliance to relevant European Directives Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 30m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Die Cast Zinc Alloy

Maximum rope span 30m. Switch lock-out on rope pulled and slack. Industry standard fixing centres to DIN/EN 50041. Can be installed along or around awkward machinery such as conveyers to provide a constant access emergency stop facility. Rope status indicator on switch lid. Tension Force 188 N Lock-out, 103 N Running. Operating Force < 125 N (300 mm Deflection). Operating temperature -25°C to +80°C. Safety contact gap >2 x 2mm . Rated at 500V ac/1A, 250V ac/2A, 100V ac 5A. Heavy duty weatherproof die-cast aluminium alloy (LM24) yellow case, sealed to IP66 . Stainless steel eye nut, Glass filled nylon indicator. Designed to conform to EN418, EN292, EN60947-5-1, ISO 13850, BS 5304. CE marked in compliance to relevant European Directives
Range = Lifeline 4
Series = 440E
Reset Button = Yes
Normal State Configuration = 2NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 30m
Maximum Current = 2 A dc, 4 A ac
Maximum AC Voltage = 600V
Maximum DC Voltage = 24V
Housing Material = Die Cast Zinc Alloy

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 4271155
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 4438061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 564769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details