RS Components, Ltd. 564765

Description
Even under extreme conditions, such as major temperature fluctuations, the SRM rope pull switch continues to work reliably. Rope pull switch manufactured in accordance with DIN EN 60947-5-5 and DIN EN ISO 13850. Protection class IP67. Stable and durable metal housing (aluminium pressure die-casting). Suitable for outdoor use. Can be deployed at temperatures between -30 to +80 °C. Easy to fasten due to hole template patterns common for most rope pull switch models. Flexible handling with three M20 x 1.5 cable entries. Easy installation due to the maximum connection space. Up to four positively driven NC contacts. Separate-action built-in switches Series = SRM Reset Button = No Pole Configuration = DP Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 4 A ac, 550 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V Housing Material = Die Cast Aluminium
Request a Quote
Description
Even under extreme conditions, such as major temperature fluctuations, the SRM rope pull switch continues to work reliably. Rope pull switch manufactured in accordance with DIN EN 60947-5-5 and DIN EN ISO 13850. Protection class IP67. Stable and durable metal housing (aluminium pressure die-casting). Suitable for outdoor use. Can be deployed at temperatures between -30 to +80 °C. Easy to fasten due to hole template patterns common for most rope pull switch models. Flexible handling with three M20 x 1.5 cable entries. Easy installation due to the maximum connection space. Up to four positively driven NC contacts. Separate-action built-in switches Series = SRM Reset Button = No Pole Configuration = DP Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 4 A ac, 550 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V Housing Material = Die Cast Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 564765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Even under extreme conditions, such as major temperature fluctuations, the SRM rope pull switch continues to work reliably. Rope pull switch manufactured in accordance with DIN EN 60947-5-5 and DIN EN ISO 13850. Protection class IP67. Stable and durable metal housing (aluminium pressure die-casting). Suitable for outdoor use. Can be deployed at temperatures between -30 to +80 °C. Easy to fasten due to hole template patterns common for most rope pull switch models. Flexible handling with three M20 x 1.5 cable entries. Easy installation due to the maximum connection space. Up to four positively driven NC contacts. Separate-action built-in switches Series = SRM Reset Button = No Pole Configuration = DP Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 37.5m Maximum Current = 4 A ac, 550 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V Housing Material = Die Cast Aluminium

Even under extreme conditions, such as major temperature fluctuations, the SRM rope pull switch continues to work reliably.
Rope pull switch manufactured in accordance with DIN EN 60947-5-5 and DIN EN ISO 13850. Protection class IP67. Stable and durable metal housing (aluminium pressure die-casting). Suitable for outdoor use. Can be deployed at temperatures between -30 to +80 °C. Easy to fasten due to hole template patterns common for most rope pull switch models. Flexible handling with three M20 x 1.5 cable entries. Easy installation due to the maximum connection space. Up to four positively driven NC contacts. Separate-action built-in switches
Series = SRM
Reset Button = No
Pole Configuration = DP
Normal State Configuration = NO/NC
Mounting Orientation = Straight
Maximum Rope Span = 37.5m
Maximum Current = 4 A ac, 550 mA dc
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V
Housing Material = Die Cast Aluminium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 564765
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 1363162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
 - 8264132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 564769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details