100A 690V Bolt Fuse, 48x17.1mm, PTC Resettable Product overview: 100FE from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-100FE can be used for catalog matching and distributor lookup.
100A 690V AC 500V DC Fuse Cartridge Bolt Mount
100A 690V AC TYPE T FUSE100FEa = 100FE
FUSE CRTRDGE 100A 690VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-100FE | 283-3684-ND | 100FE | 100FE |
| Product Name | 100A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | BUSS Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 500 volts | 690 volts | ||
| Rated Current | 100 amps | 100 amps | 100 amps |