Eaton | Power Quality PDU Cable 010-9342

Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets
Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

Suppliers

Company
Product
Description
Supplier Links
PDU Cable - 010-9342 - Eaton | Power Quality
Raleigh, NC, USA
PDU Cable
010-9342
PDU Cable 010-9342
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications.

  • Streamline cabling in enclosures by deploying exactly the cable length needed
  • All cable performance is assured with pre-tested products that meet UL and Eaton standards
  • Adapters enable equipment with disparate input/output receptacles to work together
  • Jumpers connect two pieces of equipment without cluttering up the cable arrangement
  • Splitters add extra equipment to a UPS or power distribution without using up more outlets
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category AC Power Cords
Product Number 010-9342
Product Name PDU Cable
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA L6-20R
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 SJT Cable - 86060040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sensor & Actuator Cables - 2711435 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6044.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details