Easy Braid Co. Desoldering Braid, 0.075 X 10Ft, Green; Braid Material Easybraid Q-C-10AS

Description
DESOLDERING BRAID, 0.075" X 10FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.075" X 10FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.075 X 10Ft, Green; Braid Material Easybraid - 39AH4071 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.075 X 10Ft, Green; Braid Material Easybraid
39AH4071
Desoldering Braid, 0.075 X 10Ft, Green; Braid Material Easybraid 39AH4071
DESOLDERING BRAID, 0.075" X 10FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.075" X 10FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH4071
Product Name Desoldering Braid, 0.075 X 10Ft, Green; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 2919344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details