Easy Braid Co. Desoldering Braid, 100Ft; Braid Material Easybraid OS-C-100

Description
DESOLDERING BRAID, 100FT; Braid Material:Oxide Free Copper; Width:19.5mm; Length:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 100FT; Braid Material:Oxide Free Copper; Width:19.5mm; Length:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 100Ft; Braid Material Easybraid - 51AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 100Ft; Braid Material Easybraid
51AC9355
Desoldering Braid, 100Ft; Braid Material Easybraid 51AC9355
DESOLDERING BRAID, 100FT; Braid Material:Oxide Free Copper; Width:19.5mm; Length:100ft; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, 100FT; Braid Material:Oxide Free Copper; Width:19.5mm; Length:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9355
Product Name Desoldering Braid, 100Ft; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details