EAO Switch Corporation Panel Indicator, Red, 24V, Solder; Led Color Eao K14-040.120101

Description
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, Solder; Led Color Eao - 57AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, Solder; Led Color Eao
57AC6074
Panel Indicator, Red, 24V, Solder; Led Color Eao 57AC6074
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57AC6074
Product Name Panel Indicator, Red, 24V, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS44Q3S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details