EAO Switch Corporation Panel Indicator, Yellow, 24V, Solder; Led Color Eao K14-040.120071

Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24V, Solder; Led Color Eao - 57AC6072 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24V, Solder; Led Color Eao
57AC6072
Panel Indicator, Yellow, 24V, Solder; Led Color Eao 57AC6072
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57AC6072
Product Name Panel Indicator, Yellow, 24V, Solder; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details