EAO Switch Corporation Panel Indicator, Red, 110Vac, Solder; Led Color Eao 82-6151.0215

Description
PANEL INDICATOR, RED, 110VAC, SOLDER; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 110VAC, SOLDER; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 110Vac, Solder; Led Color Eao - 60AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 110Vac, Solder; Led Color Eao
60AC7526
Panel Indicator, Red, 110Vac, Solder; Led Color Eao 60AC7526
PANEL INDICATOR, RED, 110VAC, SOLDER; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 110VAC, SOLDER; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7526
Product Name Panel Indicator, Red, 110Vac, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details