EAO Switch Corporation Panel Indicator, Green, 230Vac, Solder; Led Color Eao 82-4151.0236

Description
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 230Vac, Solder; Led Color Eao - 60AC7277 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 230Vac, Solder; Led Color Eao
60AC7277
Panel Indicator, Green, 230Vac, Solder; Led Color Eao 60AC7277
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7277
Product Name Panel Indicator, Green, 230Vac, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers