EAO Switch Corporation Panel Indicator, Green, 24V, Solder; Led Color Eao 82-4151.0234

Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Solder; Led Color Eao - 60AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Solder; Led Color Eao
60AC7275
Panel Indicator, Green, 24V, Solder; Led Color Eao 60AC7275
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7275
Product Name Panel Indicator, Green, 24V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details