EAO Switch Corporation Panel Indicator, Yellow, 24V, Solder; Led Color Eao 82-4151.0144

Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24V, Solder; Led Color Eao - 13AC6340 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24V, Solder; Led Color Eao
13AC6340
Panel Indicator, Yellow, 24V, Solder; Led Color Eao 13AC6340
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13AC6340
Product Name Panel Indicator, Yellow, 24V, Solder; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details