ENCLOSURE, YELLOW/GREY, PLASTIC, SWITCH; For Use With:EAO 704 Series Switches; Product Range:04 Series
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2100810 | 76R0600 |
| Product Name | Control Station Enclosures | Enclosure, Yellow/grey, Plastic, Switch; For Use With Eao |
| Type | Pushbutton Enclosures | |
| Length | 3.7 inch (94 mm) | |
| Material | Plastic | |
| NEMA Rating | NEMA Enclosures |