Selector switch actuator with three positions and a short lever, designed for flush mounting with a 30.5 mm cut-out and a front diameter of 35 mm. The front bezel is made of natural anodized aluminum, and the lever is black plastic. The actuator is non-illuminated, has an IP65 protection rating, and supports up to three switching elements. Weight is 0.056 kg.
Selector switch-actuator 3 positions flush mounting natural/black main-0-main short lever D35
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 78M8705 |
| Product Name | Selector Switch-Actuator 3 Positions Flush Mounting Natural/black Main-0-Main Short Lever D35 Eao |