NKK Switches
Hardware
AT3010F24JF
Description
YB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Description
YB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AT3010F24JF |
|
Product Name
|
Hardware |
|
Features
|
Illuminated Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features
RoHS
View Details
3 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details