Altech Corp. 22mm Recessed Momentary Push Buttons 2AF2RH

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Flemington, NJ, USA
22mm Recessed Momentary Push Buttons
2AF2RH
22mm Recessed Momentary Push Buttons 2AF2RH
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Recessed Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons - 2AF2RH - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons
2AF2RH
22mm Non-Illuminated Recessed Mounted Momentary Push Buttons 2AF2RH
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Metal Operator CSA, CE, and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Metal Operator
  • CSA, CE, and VDE Approved
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Metal Operators - 2AF2RH - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Metal Operators
2AF2RH
Push Buttons/ 22mm Non-Illuminated Metal Operators 2AF2RH
Recessed momentary with mounting bracket

Recessed momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AF2RH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AF2RH
Pushbutton Switches 2AF2RH
Push Button Operator, 22 mm,

Push Button Operator, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AF2RH 2AF2RH 2AF2RH 2AF2RH
Product Name 22mm Recessed Momentary Push Buttons 22mm Non-Illuminated Recessed Mounted Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Metal Operators Pushbutton Switches
Actuator Specifications Recessed Pushbutton Recessed Pushbutton Recessed Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details