EAO Switch Corporation Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 14-131.025-1196X

Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao - 84F567 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
84F567
Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao 84F567
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84F567
Product Name Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4013JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Incandescent Module 800F PB - 800F-D1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 6 volts
Max DC Voltage Rating 6 volts
View Details