Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
ALLEN-BRADLEY / ROCKWELL AUTOMATION
800F-D1C -- 22MM INCANDESCENT MODULE 800F PB
Allen-Bradley / Rockwell Automation
22mm Incandescent Module 800F PB
800F-D1C
Description
Incandescent Module, Latch Mount, 6V AC/DC
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
Incandescent Module, Latch Mount, 6V AC/DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
22mm Incandescent Module 800F PB
800F-D1C
22mm Incandescent Module 800F PB
800F-D1C
Incandescent Module, Latch Mount, 6V AC/DC
Incandescent Module, Latch Mount, 6V AC/DC
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Pushbutton Switches
Product Number
800F-D1C
Product Name
22mm Incandescent Module 800F PB
Configuration
Normally Closed (NC)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Pushbutton
800E-4TL5
Specs
Max AC Voltage Rating
120 volts
View Details
Allen-Bradley / Rockwell Automation
Pushbutton
800A-M2AR4L
Specs
Switch Function
Momentary Contact
View Details
Allen-Bradley / Rockwell Automation
22mm Momentary Push Button 800F PB
800FD-F2X01
Specs
Terminal Type
Screw
View Details
Allen-Bradley / Rockwell Automation
30mm Contact Block 800S Pb
40193-415-54
View Details