EAO Switch Corporation Pushbutton Switches 03-621.011

Description
Pushbutton Switch DPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 03-621.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
03-621.011-ND
Pushbutton Switches 03-621.011-ND
Pushbutton Switch DPDT Standard Panel Mount, Front

Pushbutton Switch DPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
03-621.011
Switches - Pushbutton Switches 03-621.011
SWITCH PB DPDT 10A 400V

SWITCH PB DPDT 10A 400V

Supplier's Site
Pushbutton Switches - 03-621.011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
03-621.011
Pushbutton Switches 03-621.011
Pushbutton Switches VDRP RSTR 110125V

Pushbutton Switches VDRP RSTR 110125V

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 03-621.011-ND 03-621.011 03-621.011
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals Screw Terminals
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details