Eagle Manufacturing Company Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33491 YPI-32

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33491 - 048441-33491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33491
048441-33491
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33491 048441-33491
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33491
Product Name Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 048441-33491
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Machining tool storage - NCW42102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Server Cabinets - 1863293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 26.10 inch (663 mm)
Width 35.43 inch (900 mm)
View Details