Eagle Manufacturing Company Eagle Red Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22170 UI-20-FS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This product comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This product comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22170 - 048441-22170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22170
048441-22170
Eagle Red Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22170 048441-22170
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This product comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This product comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22170
Product Name Eagle Red Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22170
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details