Infineon Technologies AG Battery Management ICs - TLE9009DQU TLE9009DQU

Description
The TLE9009DQU is a multi-channel battery monitoring and balancing IC crafted for Li-Ion battery packs in automotive (MHEV, HEV, PHEV, BEV), industrial (ESS), and consumer applications (e-bike BMS, home energy storage). It handles cell voltage and temperature measurement, cell balancing, and isolated communication to the main battery controller. Moreover, it includes essential diagnostic tools for safety assurance. Summary of Features Balances & monitors up to 9 cells Robust 90V/130nm automotive technology 16-bit delta-sigma ADC for each cell Built-in digital filter (70Hz cut-off) Secondary ADC for E2E safety mechanism Digital stress compensation Infineon CDD compatibility PSoC HVPA Pack Monitor compatibility 5 NTC channels + 4 GPIOs UART & capacitive coupled interface Daisy chain communication supported Ring mode communication supported ASIL D BMS safety applications supported Benefits Infineon tech. and device architecture Best in class Application Robustness Best performance under noise Highly accurate voltage measurement Reliable and precise cell monitoring enables accurate SoC / SoH measurement Lowest system cost Small package (TQFP-48) for lean PCB Min. amount external components needed High feature integration for lean BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system
Request a Quote Datasheet
Description
The TLE9009DQU is a multi-channel battery monitoring and balancing IC crafted for Li-Ion battery packs in automotive (MHEV, HEV, PHEV, BEV), industrial (ESS), and consumer applications (e-bike BMS, home energy storage). It handles cell voltage and temperature measurement, cell balancing, and isolated communication to the main battery controller. Moreover, it includes essential diagnostic tools for safety assurance. Summary of Features Balances & monitors up to 9 cells Robust 90V/130nm automotive technology 16-bit delta-sigma ADC for each cell Built-in digital filter (70Hz cut-off) Secondary ADC for E2E safety mechanism Digital stress compensation Infineon CDD compatibility PSoC HVPA Pack Monitor compatibility 5 NTC channels + 4 GPIOs UART & capacitive coupled interface Daisy chain communication supported Ring mode communication supported ASIL D BMS safety applications supported Benefits Infineon tech. and device architecture Best in class Application Robustness Best performance under noise Highly accurate voltage measurement Reliable and precise cell monitoring enables accurate SoC / SoH measurement Lowest system cost Small package (TQFP-48) for lean PCB Min. amount external components needed High feature integration for lean BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management ICs - TLE9009DQU - TLE9009DQU - Infineon Technologies AG
Neubiberg, Germany
Battery Management ICs - TLE9009DQU
TLE9009DQU
Battery Management ICs - TLE9009DQU TLE9009DQU
The TLE9009DQU is a multi-channel battery monitoring and balancing IC crafted for Li-Ion battery packs in automotive (MHEV, HEV, PHEV, BEV), industrial (ESS), and consumer applications (e-bike BMS, home energy storage). It handles cell voltage and temperature measurement, cell balancing, and isolated communication to the main battery controller. Moreover, it includes essential diagnostic tools for safety assurance. Summary of Features Balances & monitors up to 9 cells Robust 90V/130nm automotive technology 16-bit delta-sigma ADC for each cell Built-in digital filter (70Hz cut-off) Secondary ADC for E2E safety mechanism Digital stress compensation Infineon CDD compatibility PSoC HVPA Pack Monitor compatibility 5 NTC channels + 4 GPIOs UART & capacitive coupled interface Daisy chain communication supported Ring mode communication supported ASIL D BMS safety applications supported Benefits Infineon tech. and device architecture Best in class Application Robustness Best performance under noise Highly accurate voltage measurement Reliable and precise cell monitoring enables accurate SoC / SoH measurement Lowest system cost Small package (TQFP-48) for lean PCB Min. amount external components needed High feature integration for lean BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system

The TLE9009DQU is a multi-channel battery monitoring and balancing IC crafted for Li-Ion battery packs in automotive (MHEV, HEV, PHEV, BEV), industrial (ESS), and consumer applications (e-bike BMS, home energy storage). It handles cell voltage and temperature measurement, cell balancing, and isolated communication to the main battery controller. Moreover, it includes essential diagnostic tools for safety assurance.


Summary of Features

  • Balances & monitors up to 9 cells
  • Robust 90V/130nm automotive technology
  • 16-bit delta-sigma ADC for each cell
  • Built-in digital filter (70Hz cut-off)
  • Secondary ADC for E2E safety mechanism
  • Digital stress compensation
  • Infineon CDD compatibility
  • PSoC HVPA Pack Monitor compatibility
  • 5 NTC channels + 4 GPIOs
  • UART & capacitive coupled interface
  • Daisy chain communication supported
  • Ring mode communication supported
  • ASIL D BMS safety applications supported

Benefits

  • Infineon tech. and device architecture
    • Best in class Application Robustness
    • Best performance under noise
  • Highly accurate voltage measurement
    • Reliable and precise cell monitoring
    • enables accurate SoC / SoH measurement
  • Lowest system cost
    • Small package (TQFP-48) for lean PCB
    • Min. amount external components needed
    • High feature integration for lean BOM

Potential Applications

  • Battery Electric Vehicle (BEV)
  • Mild Hybrid Electric Vehicle (MHEV)
  • Hybrid Electric Vehicle (HEV)
  • Plug-in Hybrid Electric Vehicle (PHEV)
  • 12V Li-Ion battery systems
  • Energy Storage System (ESS)
  • Home Energy Storage system
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Battery Monitors and Testers
Product Number TLE9009DQU
Product Name Battery Management ICs - TLE9009DQU
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Management ICs - TLE9012DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Management - SLE950510433WLPXTSA1-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers