EA Elektro-Automatik Inc. 6 Series Low Profile Digitizer LPD64

Description
Applications requiring high-speed digitizers shouldn’t trade-off performance when turning on channels. The 6 Series Low Profile Digitizer sets a new standard by not interleaving sample rate, bandwidth or record length. You get the fastest and most accurate performance from your digitizer – all in a 2U space. 25 GS/s on all 4 channels DC to 8 GHz on all 4 channels 12-bit analog-to-digital converters Up to 1 billion samples (1 Gpt) on all 4 channels Up to 2 GHz RF DDC bandwidth on all channels 2U rack ready digitizer Best in class low noise and ENOB
Datasheet
Description
Applications requiring high-speed digitizers shouldn’t trade-off performance when turning on channels. The 6 Series Low Profile Digitizer sets a new standard by not interleaving sample rate, bandwidth or record length. You get the fastest and most accurate performance from your digitizer – all in a 2U space. 25 GS/s on all 4 channels DC to 8 GHz on all 4 channels 12-bit analog-to-digital converters Up to 1 billion samples (1 Gpt) on all 4 channels Up to 2 GHz RF DDC bandwidth on all channels 2U rack ready digitizer Best in class low noise and ENOB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Series Low Profile Digitizer - LPD64 - EA Elektro-Automatik Inc.
San Diego, CA, United States
6 Series Low Profile Digitizer
LPD64
6 Series Low Profile Digitizer LPD64
Applications requiring high-speed digitizers shouldn’t trade-off performance when turning on channels. The 6 Series Low Profile Digitizer sets a new standard by not interleaving sample rate, bandwidth or record length. You get the fastest and most accurate performance from your digitizer – all in a 2U space. 25 GS/s on all 4 channels DC to 8 GHz on all 4 channels 12-bit analog-to-digital converters Up to 1 billion samples (1 Gpt) on all 4 channels Up to 2 GHz RF DDC bandwidth on all channels 2U rack ready digitizer Best in class low noise and ENOB

Applications requiring high-speed digitizers shouldn’t trade-off performance when turning on channels. The 6 Series Low Profile Digitizer sets a new standard by not interleaving sample rate, bandwidth or record length. You get the fastest and most accurate performance from your digitizer – all in a 2U space.

  • 25 GS/s on all 4 channels
  • DC to 8 GHz on all 4 channels
  • 12-bit analog-to-digital converters
  • Up to 1 billion samples (1 Gpt) on all 4 channels
  • Up to 2 GHz RF DDC bandwidth on all channels
  • 2U rack ready digitizer
  • Best in class low noise and ENOB
Supplier's Site Datasheet

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Oscilloscopes
Product Number LPD64
Product Name 6 Series Low Profile Digitizer
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Oscilloscope - SHS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 2372506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details