KRYTAR, Inc. Coaxial in-line Power Sensor 9516A

Description
The Krytar Model 9000B is a low cost, high performance CW power meter using a diode based power sensor. The power meter can measure power levels from -39 to +20 dBm and cover frequencies from 100 kHz to 40 GHz. With bench and field service applications in mind, the power meter was designed to be completely portable. The power meter can be used for swept measurement. Features: Excellent Measurement Speed at All Power Levels Auto Zero and dB Relative Mode Completely portable operating on internal rechargeable batteries that offer greater than 12 hours of operation and includes an internal fast battery charger Built in 50 MHz, 0 dBm Reference Oscillator V/dB Output Port for: – Swept scalar measurement system – Auxiliary display and bus readings when used with a DVM
Request a Quote Datasheet
Description
The Krytar Model 9000B is a low cost, high performance CW power meter using a diode based power sensor. The power meter can measure power levels from -39 to +20 dBm and cover frequencies from 100 kHz to 40 GHz. With bench and field service applications in mind, the power meter was designed to be completely portable. The power meter can be used for swept measurement. Features: Excellent Measurement Speed at All Power Levels Auto Zero and dB Relative Mode Completely portable operating on internal rechargeable batteries that offer greater than 12 hours of operation and includes an internal fast battery charger Built in 50 MHz, 0 dBm Reference Oscillator V/dB Output Port for: – Swept scalar measurement system – Auxiliary display and bus readings when used with a DVM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial in-line Power Sensor
9516A
Coaxial in-line Power Sensor 9516A
The Krytar Model 9000B is a low cost, high performance CW power meter using a diode based power sensor. The power meter can measure power levels from -39 to +20 dBm and cover frequencies from 100 kHz to 40 GHz. With bench and field service applications in mind, the power meter was designed to be completely portable. The power meter can be used for swept measurement. Features: Excellent Measurement Speed at All Power Levels Auto Zero and dB Relative Mode Completely portable operating on internal rechargeable batteries that offer greater than 12 hours of operation and includes an internal fast battery charger Built in 50 MHz, 0 dBm Reference Oscillator V/dB Output Port for: – Swept scalar measurement system – Auxiliary display and bus readings when used with a DVM

The Krytar Model 9000B is a low cost, high performance CW power meter using a diode based power sensor. The power meter can measure power levels from -39 to +20 dBm and cover frequencies from 100 kHz to 40 GHz. With bench and field service applications in mind, the power meter was designed to be completely portable. The power meter can be used for swept measurement.

Features:

  • Excellent Measurement Speed at All Power Levels
  • Auto Zero and dB Relative Mode
  • Completely portable operating on internal rechargeable batteries that offer greater than 12 hours of operation and includes an internal fast battery charger
  • Built in 50 MHz, 0 dBm Reference Oscillator
  • V/dB Output Port for: – Swept scalar measurement system – Auxiliary display and bus readings when used with a DVM
Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Electrical Test Probes
Product Number 9516A
Product Name Coaxial in-line Power Sensor
Probe Type Power Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details