Altech Corp. One Phase Power Distribution Blocks 38049

Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet
Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Flemington, NJ, USA
One Phase Power Distribution Blocks
38049
One Phase Power Distribution Blocks 38049
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove

Features:

  • Quick Mounting And Wiring
  • IP20 Finger Safe
  • DIN Rail or Panel Mount
  • Blocks Fit With Other DIN Rail Mountable Modular Devices
  • No Caps To Open Or Remove
Buy Now Datasheet
Distribution Block; 80 A; 600 VAC (cULus), 690 VAC (IEC); 1; 6; 2.6 in. - 70077254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Distribution Block; 80 A; 600 VAC (cULus), 690 VAC (IEC); 1; 6; 2.6 in.
70077254
Distribution Block; 80 A; 600 VAC (cULus), 690 VAC (IEC); 1; 6; 2.6 in. 70077254
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V Speed of mounting and wiring IP20 finger safe Accessories increase the number of outputs with only one input.

Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V

  • Speed of mounting and wiring
  • IP20 finger safe
    Accessories increase the number of outputs with only one input.
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 38049 70077254
Product Name One Phase Power Distribution Blocks Distribution Block; 80 A; 600 VAC (cULus), 690 VAC (IEC); 1; 6; 2.6 in.
Voltage 600 - 690 VAC 600V
Phase Single
Current 80.0 amps 80.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details