Single, two and three pole rocker switch/thermal trip free circuit breakers (S-type TO CBE to EN 60934) of compact design for snap-in panel mounting. Available either with protection on one/both/all poles or, in the case of the double pole version, protection on one pole only. Illumination is optional and there is a choice of rocker colours.
Approved to CBE standard EN 60934 (IEC 60934). Also available with X3130 Power Entry Module.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 3130-F |
| Product Name | Thermal Overcurrent Circuit Breakers |
| Rated AC Voltage | 415 volts |
| Rated DC Voltage | 50 volts |
| Rated Current | 0.1000 to 20 amps |
| Trip System Type | Thermal |
| Number of Poles | 1 to 3 |