Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options include an additional unprotected circuit tap (-A3).
Approved to CBE standard EN 60934 (IEC 60934).
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 2-5700 |
| Product Name | Thermal Overcurrent Circuit Breakers |
| Rated AC Voltage | 250 volts |
| Rated DC Voltage | 50 volts |
| Rated Current | 0.0500 to 25 amps |
| Trip System Type | Thermal |
| Number of Poles | 1 |