The DLS9 series is a line of thermal-magnetic, DIN rail-mounted miniature molded case circuit breakers with a 17.5 mm width, rated for 125V DC (1 pole) and 240V AC or 480Y/277V AC, with a 10kA short circuit interrupting capacity. It supports 0.3A to 63A current ratings, with a C- or D-trip characteristic depending on variant; the D-trip variant is designed for high inrush loads such as motors and transformers. Terminal torque is 2-2.5 Nm, accepting copper wire from 18-3 AWG (top) and 18-2 AWG (bottom). The device operates in ambient temperatures from -25°C to 70°C and meets UL 489 and IEC 60947-2 standards, with IP20 protection. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively. Part number 1D6UL is a 1-pole, 6A D-trip AC device within this series.
Features:
Circuit Breaker Thermal Magnetic 6A 277V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D6UL | 1920-1502-ND | 1D6UL |
| Product Name | AC Single Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 6 amps | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |