E-T-A Circuit Breakers Ltd. Electronic Circuit Protector REF16-S

Description
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.
Description
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector - REF16-S - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Electronic Circuit Protector
REF16-S
Electronic Circuit Protector REF16-S
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.

It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number REF16-S
Product Name Electronic Circuit Protector
Rated DC Voltage 24 volts
Rated Current 0.5000 to 10 amps
Trip System Type Electronic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-4410.0779-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details