E-T-A Circuit Breakers Ltd. Electronic Circuit Breaker ESS22-T

Description
The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1 "Safety of Machinery, Electrical Equipment of Machines", para 9.4.3.1.
Description
The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1 "Safety of Machinery, Electrical Equipment of Machines", para 9.4.3.1.

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker - ESS22-T - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Electronic Circuit Breaker
ESS22-T
Electronic Circuit Breaker ESS22-T
The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1 "Safety of Machinery, Electrical Equipment of Machines", para 9.4.3.1.

The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1 "Safety of Machinery, Electrical Equipment of Machines", para 9.4.3.1.

Supplier's Site

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Circuit Breakers
Product Number ESS22-T
Product Name Electronic Circuit Breaker
Rated DC Voltage 24 volts
Rated Current 0.5000 to 10 amps
Trip System Type Electronic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2486200-5 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details