TE Connectivity Snap Action Switches K2000166

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Not Sealed Switch Connection Type : Solder Lugs Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Not Sealed Switch Connection Type : Solder Lugs Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K2000166 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K2000166
Snap Action Switches K2000166
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Not Sealed Switch Connection Type : Solder Lugs Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Industry Standards


  • IP Rating : IP40

Product Type Features


  • Actuator Style : Roller, Lever
  • Actuator Type : Roller Lever
  • Sealing Option : Not Sealed
  • Switch Connection Type : Solder Lugs
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K2000166
Product Name Snap Action Switches
Actuator Style Roller Style; Roller Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351447-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action, Limit Switches - 450-SAJ35XXHL0N49SDTSEQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Snap Action Switches - 2435262-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1160374 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details