TE Connectivity Tactile Switches 1825967-1

Description
Body Features Actuator Color : Blue Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.89 MM  [.114 INCH ] Button Width : 2.41 MM  [.095 INCH ] Product Height (INCH) : .292 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.89 MM  [.114 INCH ] Button Width : 2.41 MM  [.095 INCH ] Product Height (INCH) : .292 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825967-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825967-1
Tactile Switches 1825967-1
Body Features Actuator Color : Blue Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.89 MM  [.114 INCH ] Button Width : 2.41 MM  [.095 INCH ] Product Height (INCH) : .292 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Blue
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : PET Film
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.89 MM  [.114 INCH ]
  • Button Width : 2.41 MM  [.095 INCH ]
  • Product Height (INCH) : .292
  • Product Length : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Square Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
959738-1825967-1
Switches - Tactile Switches 959738-1825967-1
Win Source Part Number: 959738-1825967-1 Category: Switches>Tactile Switches Series: FSMCD Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA66), Nylon 6/6 Standard Package: 750 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -35°C ~ 85°C Actuator Height off PCB, Vertical: 7.50mm Alternative Parts (Cross-Reference): 1-1825955-0; 1825955-6; 1-1825027-4; SKHHNJA010; 1977120-6; PTS645TH432LFS182596 7-1.; FSMCDH; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-1654,FSMCDH,2266 -1825967-1 Base Product Number: 1825967

Win Source Part Number: 959738-1825967-1
Category: Switches>Tactile Switches
Series: FSMCD
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA66), Nylon 6/6
Standard Package: 750
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 7.50mm
Alternative Parts (Cross-Reference): 1-1825955-0; 1825955-6; 1-1825027-4; SKHHNJA010; 1977120-6; PTS645TH432LFS1825967-1.; FSMCDH;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1654,FSMCDH,2266-1825967-1
Base Product Number: 1825967

Buy Now Datasheet
Tactile Switches - 450-1654-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1654-ND
Tactile Switches 450-1654-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1825967-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825967-1
Pushbutton Switches 1825967-1
THT Sealed Tactile Sw

THT Sealed Tactile Sw

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
1825967-1
Tactile Switches 1825967-1
Tactile Switches 6MM HGH TMP W/SQ ACT TACT SWITCH

Tactile Switches 6MM HGH TMP W/SQ ACT TACT SWITCH

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 55R0734 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity
55R0734
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity 55R0734
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMCD Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMCD Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Sw, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity - 74AJ8536 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity
74AJ8536
Tactile Sw, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity 74AJ8536
TACTILE SW, 0.05A, 24VDC, 160GF, THT ROHS COMPLIANT: YES

TACTILE SW, 0.05A, 24VDC, 160GF, THT ROHS COMPLIANT: YES

Supplier's Site
Switches - Tactile Switches - 1825967-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825967-1
Switches - Tactile Switches 1825967-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825967-1 959738-1825967-1 450-1654-ND 1825967-1 1825967-1 55R0734 74AJ8536 1825967-1
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Pushbutton Switches Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity Tactile Sw, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity Switches - Tactile Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.4 lbs (0.1600 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2337236-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 26AC6258 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 1977265-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details