Aratas America LLC KEYCAP 4MM SQ ORANGE FOR 6MM B3F B32-1020

Description
KEYCAP 4MM SQ ORANGE FOR 6MM B3F
Request a Quote
Description
KEYCAP 4MM SQ ORANGE FOR 6MM B3F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KEYCAP 4MM SQ ORANGE FOR 6MM B3F - B32-1020 - Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 4MM SQ ORANGE FOR 6MM B3F
B32-1020
KEYCAP 4MM SQ ORANGE FOR 6MM B3F B32-1020
KEYCAP 4MM SQ ORANGE FOR 6MM B3F

KEYCAP 4MM SQ ORANGE FOR 6MM B3F

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number B32-1020
Product Name KEYCAP 4MM SQ ORANGE FOR 6MM B3F
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers