The JB15HBPF is an illuminated low-profile, process-sealed tactile switch with high operating force, featuring a flat cap and straight PCB terminals. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 250V DC, and dielectric strength of 250V AC for one minute. The switch supports 1,000,000 electrical and mechanical operations minimum, with a nominal operating force of 2.65N and total travel of 0.300mm. The case and base are rated UL94V-0, constructed from glass fiber reinforced polyamide and PBT, with a nitrile butadiene rubber seal. Operating temperature ranges from -25°C to +70°C. Terminals conform to a 2.54mm PCB grid and feature a spring-action design for secure mounting. The switch is designed for low-voltage, low-current logic-level circuits and supports automated soldering and cleaning. Illumination color and diffuser are specified by the suffix but not disclosed in the base part number.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACT SPST-NO 0.125A 24V
Tactile Switches SPST GRN LED W/O CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HBPF | JB15HBPF-ND | 2300-JB15HBPF | 10X0068 | JB15HBPF | JB15HBPF |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2651 kg) |