12 × 12-mm Surface-mounting
Switches for High-density
Mounting
TACTILE SWTCH W INTEG KEY TP 7.0MM, 150GF, GULL WING
TACTILE SWITCH WITH INTEGRATED K
TACTILE SWITCH WITH INTEGRATED K
TACTILE SWITCH WITH INTEGRATED K
| Aratas America LLC | Heilind Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3FS-4092P-B | B3FS-4092P-B | 39-B3FS-4092P-BTR-ND | 39-B3FS-4092P-BCT-ND |
| Product Name | B3FS-4 SMD Tactile Switch | TACTILE SWTCH W INTEG KEY TP 7.0MM, 150GF, GULL WING | Tactile Switches | Tactile Switches |
| Switch Dimensions | 7 x 12 x 12 mm | 12.00mm x 12.00mm | 12.00mm x 12.00mm | |
| Terminal Type | Surfece mount | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | |
| Min. Actuating Force | 0.3 lbs (0.1499 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | |
| Max. Actuating Force | 0.3 lbs (0.1499 kg) | 0.3 lbs (0.1500 kg) | 0.3 lbs (0.1500 kg) | |
| Max. Mechanical Life | 300000 Number of electrical operations | 3.00E6 Number of electrical operations | 3.00E6 Number of electrical operations |