Aratas America LLC B3F Tactile Switch B3F-1072

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1072 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1072
B3F Tactile Switch B3F-1072
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW1179-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1179-ND
Tactile Switches SW1179-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1047694-B3F-1072
Switches - Tactile Switches 1047694-B3F-1072
Win Source Part Number: 1047694-B3F-1072 Category: Switches>Tactile Switches Series: B3F Termination Style: PC Pin Package: Bulk Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 150gf Mechanical Life: 300,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 9.50mm Alternative Parts (Cross-Reference): B3F-1052; B3F-3152; B3F-3122B3F1072; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Omron Electronics Inc-EMC Div Other Names: A6H 0055C,SW1179,B3F1072 N,B3F-1072-ND,B3F107 2 Base Product Number: B3F

Win Source Part Number: 1047694-B3F-1072
Category: Switches>Tactile Switches
Series: B3F
Termination Style: PC Pin
Package: Bulk
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 150gf
Mechanical Life: 300,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 9.50mm
Alternative Parts (Cross-Reference): B3F-1052; B3F-3152; B3F-3122B3F1072;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6H 0055C,SW1179,B3F1072N,B3F-1072-ND,B3F1072
Base Product Number: B3F

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-1072
Tactile Switches B3F-1072
Tactile Switches KEY SWITCH

Tactile Switches KEY SWITCH

Buy Now Datasheet
Switches - Tactile Switches - B3F-1072 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1072
Switches - Tactile Switches B3F-1072
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3F-1072
Key/Switch >> Tactile Switches B3F-1072
6mm 9.5mm Round Button 50mA Straight 6mm SPST 150gf 24V Plugin,6x6mm Tactile Switches ROHS

6mm 9.5mm Round Button 50mA Straight 6mm SPST 150gf 24V Plugin,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1072 SW1179-ND 1047694-B3F-1072 B3F-1072 B3F-1072 B3F-1072
Product Name B3F Tactile Switch Tactile Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches
Switch Dimensions 9.5 x 6 x 6 mm 6.00mm x 6.00mm Height: 9.5mm x Length: 6mm x Width: 6mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin Straight PC Pins; PCPin
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1499 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6975 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers
Tactile Switches - SW1019-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers